Kyocera Corporation Ceramic Capacitors 1206YD475KAT2A

Description
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51C475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51C475KUDKR-ND
Ceramic Capacitors 478-KGM31HR51C475KUDKR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51C475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51C475KUTR-ND
Ceramic Capacitors 478-KGM31HR51C475KUTR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51C475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51C475KUCT-ND
Ceramic Capacitors 478-KGM31HR51C475KUCT-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1034551-1206YD475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1034551-1206YD475KAT2A
Capacitors - Ceramic Capacitors 1034551-1206YD475KAT2A
Win Source Part Number: 1034551-1206YD475KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MC1206X475K160CT; 1206ZD475KAT2A; 12063D475KAT2A; C1206C475K4PACTU; EMK316BJ475KL-T; C1206C475K4PAC7210; EMK316BJ475KLHT1206Y D475KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1572-1,1206YD475 KAT2A/2.5K,478-1572- 2,478-1572-6,1206YD4 75KAT2A\\2K

Win Source Part Number: 1034551-1206YD475KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.070" (1.78mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MC1206X475K160CT; 1206ZD475KAT2A; 12063D475KAT2A; C1206C475K4PACTU; EMK316BJ475KL-T; C1206C475K4PAC7210; EMK316BJ475KLHT1206YD475KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1572-1,1206YD475KAT2A/2.5K,478-1572-2,478-1572-6,1206YD475KAT2A\\2K

Buy Now Datasheet
Singapore, Singapore
SMD 16V 4.7uF Capacitor
60-1206YD475KAT2A
SMD 16V 4.7uF Capacitor 60-1206YD475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM31HR51C475KU Product overview: 1206YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YD475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM31HR51C475KU Product overview: 1206YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YD475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356836P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356836P
MLCCs - Multilayer Ceramic Capacitors 1356836P
KYOCERA AVX 1206YD475KAT2A

KYOCERA AVX 1206YD475KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356836 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356836
MLCCs - Multilayer Ceramic Capacitors 1356836
KYOCERA AVX 1206YD475KAT2A

KYOCERA AVX 1206YD475KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353414 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353414
MLCCs - Multilayer Ceramic Capacitors 1353414
KYOCERA AVX 1206YD475KAT2A

KYOCERA AVX 1206YD475KAT2A

Supplier's Site
CAP CER 4.7UF 16V X5R 1206 - 66-1206YD475KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 16V X5R 1206
66-1206YD475KAT2A
CAP CER 4.7UF 16V X5R 1206 66-1206YD475KAT2A
CAP CER 4.7UF 16V X5R 1206

CAP CER 4.7UF 16V X5R 1206

Supplier's Site
16V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-1206YD475KAT2A - Utmel Electronic Limited
Hong Kong, China
16V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-1206YD475KAT2A
16V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-1206YD475KAT2A
16V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Ceramic Capacitors - 1206YD475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YD475KAT2A
Ceramic Capacitors 1206YD475KAT2A
CAP CER 4.7UF 16V X5R 1206

CAP CER 4.7UF 16V X5R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8486 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8486
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8486
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4.7Uf 16V X5R 10%, 1206; Product Range Kyocera Avx - 35M0077 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf 16V X5R 10%, 1206; Product Range Kyocera Avx
35M0077
Ceramic Capacitor 4.7Uf 16V X5R 10%, 1206; Product Range Kyocera Avx 35M0077
CERAMIC CAPACITOR 4.7UF 16V X5R 10%, 1206; Product Range:-; Capacitance:4.7 F; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Operating Temperature Min:-55 CRoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF 16V X5R 10%, 1206; Product Range:-; Capacitance:4.7 F; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Operating Temperature Min:-55 CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR51C475KUDKR-ND 478-KGM31HR51C475KUTR-ND 1034551-1206YD475KAT2A 60-1206YD475KAT2A 1356836P 1356836 66-1206YD475KAT2A 17928-1206YD475KAT2A 1206YD475KAT2A 55J8486 35M0077
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 16V 4.7uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 4.7UF 16V X5R 1206 16V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 4.7Uf 16V X5R 10%, 1206; Product Range Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.70E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details