Kyocera Corporation Ceramic Capacitors 1206YD225KAT2A

Description
2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51C225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51C225KUTR-ND
Ceramic Capacitors 478-KGM31HR51C225KUTR-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51C225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51C225KUDKR-ND
Ceramic Capacitors 478-KGM31HR51C225KUDKR-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51C225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51C225KUCT-ND
Ceramic Capacitors 478-KGM31HR51C225KUCT-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 1206; Capacitance Kyocera Avx - 96M1432 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 1206; Capacitance Kyocera Avx
96M1432
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 1206; Capacitance Kyocera Avx 96M1432
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 87H6926 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
87H6926
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 87H6926
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM31HR51C225KUTR-ND 478-KGM31HR51C225KUDKR-ND 96M1432
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details