SMD Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 0.68UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES
MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 95W9387 | 92AH6541 | 95W2731 |
| Product Name | Smd Multilayer Ceramic Capacitor, 0.68 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Cap, 0.68Uf, 16V, Mlcc, 1206 Rohs Compliant Kyocera Avx | Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx |
| Technology | Multilayer | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel | Tape Reel |