AVX Corporation Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 1206YC684KAT2A.

Description
MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 28AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
28AC6976
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 28AC6976
MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6976
Product Name Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers