CAPACITOR CERAMIC 0.068UF 16V, X7R, 20%, 1206; Capacitance:0.068µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J8472 |
| Product Name | Capacitor Ceramic 0.068Uf 16V, X7R, 20%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0680 microF |
| Capacitance Tolerance | 20 (+/- %) |