Kyocera Corporation Ceramic Capacitors 1206YC564MAT2A

Description
0.56µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.56µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YC564MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206YC564MAT2A-ND
Ceramic Capacitors 1206YC564MAT2A-ND
0.56µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.56µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.56Uf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J8470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.56Uf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J8470
Capacitor Ceramic 0.56Uf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J8470
CAPACITOR CERAMIC 0.56UF, 16V, X7R, 20%, 1206; Capacitance:0.56µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.56UF, 16V, X7R, 20%, 1206; Capacitance:0.56µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1206YC564MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206YC564MAT2A
Capacitors - Ceramic Capacitors 1206YC564MAT2A
CAP CER 0.56UF 16V X7R 1206

CAP CER 0.56UF 16V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1206YC564MAT2A-ND 55J8470 1206YC564MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.56Uf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details