Kyocera Corporation Ceramic Capacitors 1206YC475K4T2A

Description
CAP CER 4.7UF 16V X7R 1206
Request a Quote Datasheet
Description
CAP CER 4.7UF 16V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GR71C475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71C475KUDKR-ND
Ceramic Capacitors 478-KAM31GR71C475KUDKR-ND
CAP CER 4.7UF 16V X7R 1206

CAP CER 4.7UF 16V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR71C475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71C475KUCT-ND
Ceramic Capacitors 478-KAM31GR71C475KUCT-ND
CAP CER 4.7UF 16V X7R 1206

CAP CER 4.7UF 16V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR71C475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71C475KUTR-ND
Ceramic Capacitors 478-KAM31GR71C475KUTR-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31GR71C475KUDKR-ND 478-KAM31GR71C475KUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details