AVX Corporation Ceramic Capacitors - 1206YC474K4T2A 1206YC474K4T2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 758291-1206YC474K4T2 A Family Name: 1206 Manufacturer Homepage: www.avx.com RoHS State: Request Verification Reference case: N/A Alternative Parts (Cross-Reference): C1206C474K4RACAUTO; GA1206Y474KXJBR31G; GA1206Y474KXJBT31G; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 758291-1206YC474K4T2 A Family Name: 1206 Manufacturer Homepage: www.avx.com RoHS State: Request Verification Reference case: N/A Alternative Parts (Cross-Reference): C1206C474K4RACAUTO; GA1206Y474KXJBR31G; GA1206Y474KXJBT31G; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YC474K4T2A - 758291-1206YC474K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206YC474K4T2A
758291-1206YC474K4T2A
Ceramic Capacitors - 1206YC474K4T2A 758291-1206YC474K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 758291-1206YC474K4T2 A Family Name: 1206 Manufacturer Homepage: www.avx.com RoHS State: Request Verification Reference case: N/A Alternative Parts (Cross-Reference): C1206C474K4RACAUTO; GA1206Y474KXJBR31G; GA1206Y474KXJBT31G; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 758291-1206YC474K4T2A
Family Name: 1206
Manufacturer Homepage: www.avx.com
RoHS State: Request Verification
Reference case: N/A
Alternative Parts (Cross-Reference): C1206C474K4RACAUTO; GA1206Y474KXJBR31G; GA1206Y474KXJBT31G;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Capacitors - 478-KAM31NR71C474KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR71C474KUDKR-ND
Ceramic Capacitors 478-KAM31NR71C474KUDKR-ND
CAP CER 0.47UF 16V X7R 1206

CAP CER 0.47UF 16V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31NR71C474KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR71C474KUTR-ND
Ceramic Capacitors 478-KAM31NR71C474KUTR-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31NR71C474KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR71C474KUCT-ND
Ceramic Capacitors 478-KAM31NR71C474KUCT-ND
CAP CER 0.47UF 16V X7R 1206

CAP CER 0.47UF 16V X7R 1206

Buy Now Datasheet
Singapore, Singapore
SMD 16V 47uF Capacitor
60-1206YC474K4T2A
SMD 16V 47uF Capacitor 60-1206YC474K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31NR71C474KU NEW GLOBAL PN 16V .47uF A 581-KAM31NR71C474KU Product overview: 1206YC474K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC474K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31NR71C474KU NEW GLOBAL PN 16V .47uF A 581-KAM31NR71C474KU Product overview: 1206YC474K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC474K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206YC474K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC474K4T2A
Ceramic Capacitors 1206YC474K4T2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 758291-1206YC474K4T2A 478-KAM31NR71C474KUDKR-ND 478-KAM31NR71C474KUTR-ND 60-1206YC474K4T2A 1206YC474K4T2A
Product Name Ceramic Capacitors - 1206YC474K4T2A Ceramic Capacitors Ceramic Capacitors SMD 16V 47uF Capacitor Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers