Kyocera Corporation Ceramic Capacitors 1206YC394KAT2A

Description
0.39µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YC394KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206YC394KAT2A-ND
Ceramic Capacitors 1206YC394KAT2A-ND
0.39µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.39µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8458 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8458
Capacitor Ceramic 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8458
CAPACITOR CERAMIC 0.39UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.39UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1206YC394KAT2A-ND 55J8458
Product Name Ceramic Capacitors Capacitor Ceramic 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers