Kyocera Corporation Capacitor Ceramic 0.33Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 1206YC334MAT2A

Description
CAPACITOR CERAMIC 0.33UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.33UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 28H9236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
28H9236
Capacitor Ceramic 0.33Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 28H9236
CAPACITOR CERAMIC 0.33UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28H9236
Product Name Capacitor Ceramic 0.33Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details