Kyocera Corporation Ceramic Capacitors 1206YC274KAT2A

Description
0.27µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YC274KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206YC274KAT2A-ND
Ceramic Capacitors 1206YC274KAT2A-ND
0.27µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206YC274KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC274KAT2A
Ceramic Capacitors 1206YC274KAT2A
CAP CER 0.27UF 16V X7R 1206

CAP CER 0.27UF 16V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206YC274KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206YC274KAT2A
Capacitors - Ceramic Capacitors 1206YC274KAT2A
CAP CER 0.27UF 16V X7R 1206

CAP CER 0.27UF 16V X7R 1206

Supplier's Site
Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8449 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8449
Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8449
CAPACITOR CERAMIC 0.27UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1206YC274KAT2A-ND 1206YC274KAT2A 1206YC274KAT2A 55J8449
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-1126-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers