KYOCERA AVX 1206YC225KAT2A
KYOCERA AVX 1206YC225KAT2A
KYOCERA AVX 1206YC225KAT2A
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
MLCC CAPACITOR, 2.2uF, 16V, X7R, 10%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 2.2UF 16V X7R 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1356768P | 1353407 | 478-KGM31HR71C225KUDKR-ND | 478-KGM31HR71C225KUTR-ND | 85R5731 | 88W4192 | 1206YC225KAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Mlcc Capacitor, 2.2Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |