Kyocera Corporation Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 1206YC224KAT4A

Description
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8446 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8446
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8446
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8446
Product Name Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details