Kyocera Corporation Capacitor Ceramic 0.12Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 1206YC124KAT2A

Description
CAPACITOR CERAMIC 0.12UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.12UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.12Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8435 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8435
Capacitor Ceramic 0.12Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8435
CAPACITOR CERAMIC 0.12UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8435
Product Name Capacitor Ceramic 0.12Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers