AVX Corporation Hard To Find - 1206YC106KAT2A 1206YC106KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1121155-1206YC106KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1121155-1206YC106KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1206YC106KAT2A - 1121155-1206YC106KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1206YC106KAT2A
1121155-1206YC106KAT2A
Hard To Find - 1206YC106KAT2A 1121155-1206YC106KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121155-1206YC106KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 1121155-1206YC106KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 1206
Thickness (Maximum): 0.070" (1.78mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 1243312 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243312
MLCCs - Multilayer Ceramic Capacitors 1243312
KYOCERA AVX 1206YC106KAT2A

KYOCERA AVX 1206YC106KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353405 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353405
MLCCs - Multilayer Ceramic Capacitors 1353405
KYOCERA AVX 1206YC106KAT2A

KYOCERA AVX 1206YC106KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367655 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367655
MLCCs - Multilayer Ceramic Capacitors 1367655
KYOCERA AVX 1206YC106KAT2A

KYOCERA AVX 1206YC106KAT2A

Supplier's Site
Singapore, Singapore
SMD 16V 10uF Capacitor
60-1206YC106KAT2A
SMD 16V 10uF Capacitor 60-1206YC106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR71C106KU NEW GLOBAL PN 16V 10uF X A 581-KGM31AR71C106KU Product overview: 1206YC106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR71C106KU NEW GLOBAL PN 16V 10uF X A 581-KGM31AR71C106KU Product overview: 1206YC106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206YC106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM31AR71C106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71C106KUCT-ND
Ceramic Capacitors 478-KGM31AR71C106KUCT-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71C106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71C106KUDKR-ND
Ceramic Capacitors 478-KGM31AR71C106KUDKR-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR71C106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR71C106KUTR-ND
Ceramic Capacitors 478-KGM31AR71C106KUTR-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R6005 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R6005
Ceramic Capacitor, 10Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R6005
CERAMIC CAPACITOR, 10UF, 16V, X7R, 10%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X7R, 10%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1540 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1540
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1540
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 15P4088 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
15P4088
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 15P4088
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206YC106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YC106KAT2A
Ceramic Capacitors 1206YC106KAT2A
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Supplier's Site Datasheet
16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-1206YC106KAT2A - Utmel Electronic Limited
Hong Kong, China
16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-1206YC106KAT2A
16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-1206YC106KAT2A
16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121155-1206YC106KAT2A 1243312 60-1206YC106KAT2A 478-KGM31AR71C106KUCT-ND 478-KGM31AR71C106KUDKR-ND 10R6005 95W1540 1206YC106KAT2A 17928-1206YC106KAT2A
Product Name Hard To Find - 1206YC106KAT2A MLCCs - Multilayer Ceramic Capacitors SMD 16V 10uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 16V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors 16V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 to ? volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details