Kyocera Corporation Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 1206VC104KAT2A

Description
CERAMIC CAPACITOR 0.1UF, 250V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.1UF, 250V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4084 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4084
Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4084
CERAMIC CAPACITOR 0.1UF, 250V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 250V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4084
Product Name Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers