33pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,33
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-1206SA330KAT1ATR-ND | 78M4024 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,33Pf,1.5Kvdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |