Kyocera Corporation Ceramic Capacitors 1206PC563KAT1A

Description
0.056µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5559-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5559-2-ND
Ceramic Capacitors 478-5559-2-ND
0.056µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206PC563KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206PC563KAT1A
Capacitors - Ceramic Capacitors 1206PC563KAT1A
CAP CER 0.056UF 250V X7R 1206

CAP CER 0.056UF 250V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-5559-2-ND 1206PC563KAT1A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details