Kyocera Corporation Ceramic Capacitors 1206PC473KAT2A

Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7455-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7455-2-ND
Ceramic Capacitors 478-7455-2-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 250V, 10%, X7R, 1206; Capacitance Kyocera Avx - 13AC4546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 250V, 10%, X7R, 1206; Capacitance Kyocera Avx
13AC4546
Cap, 0.047Μf, 250V, 10%, X7R, 1206; Capacitance Kyocera Avx 13AC4546
CAP, 0.047µF, 250V, 10%, X7R, 1206; Capacitance:47000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.047µF, 250V, 10%, X7R, 1206; Capacitance:47000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-7455-2-ND 13AC4546
Product Name Ceramic Capacitors Cap, 0.047Μf, 250V, 10%, X7R, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details