Kyocera Corporation Ceramic Capacitors 1206GC331KAT2A

Description
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31AR73D331KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73D331KUTR-ND
Ceramic Capacitors 478-KGM31AR73D331KUTR-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR73D331KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73D331KUCT-ND
Ceramic Capacitors 478-KGM31AR73D331KUCT-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR73D331KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73D331KUDKR-ND
Ceramic Capacitors 478-KGM31AR73D331KUDKR-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206GC331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206GC331KAT2A
Ceramic Capacitors 1206GC331KAT2A
CAP CER 330PF 2KV X7R 1206

CAP CER 330PF 2KV X7R 1206

Supplier's Site Datasheet
Cap, 330Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx - 96Y8562 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx
96Y8562
Cap, 330Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx 96Y8562
CAP, 330PF, 2KV, MLCC, 1206; Capacitance:330pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 330PF, 2KV, MLCC, 1206; Capacitance:330pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx - 64W1015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx
64W1015
Cap, 330Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx 64W1015
CAP, 330PF, 2KV, MLCC, 1206; Capacitance:330pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 330PF, 2KV, MLCC, 1206; Capacitance:330pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31AR73D331KUTR-ND 478-KGM31AR73D331KUDKR-ND 1206GC331KAT2A 96Y8562
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 2Kv, Mlcc, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11AH910K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details