CAP, MLCC, X7R, 220PF, 2KV, 1206, REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP, MLCC, X7R, 220PF, 2KV, 1206; Capacitance:220pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 2000 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 220PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 76T4436 | 96Y8561 | 95W9383 | 13AC4544 | 1206GC221KAT2A |
| Product Name | Cap, Mlcc, X7R, 220Pf, 2Kv, 1206, Reel; Capacitance Kyocera Avx | Cap, Mlcc, X7R, 220Pf, 2Kv, 1206; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 2000 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Cap, 220Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 2000 volts | 2000 volts | 2000 volts | 2000 volts |