Kyocera Corporation Ceramic Capacitors 1206GC102MAT1A

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1206GC102MAT1A from Win Source Electronics is a surface mount multilayer ceramic capacitor (MLCC) designed for high voltage applications. It has a capacitance value of 1000 pF with a tolerance of ±20%, and it is rated for a voltage of 2000V (2kV). The operating temperature range is from -55°C to +125°C, making it suitable for a variety of environments. The capacitor is packaged in a 1206 (3216 metric) size and is available in reels, with a quantity of 4000 per package. It is classified under MSL Level 1, indicating it has unlimited shelf life. The product is compliant with REACH regulations and is categorized as EAR99. This capacitor is ideal for applications requiring reliable performance in high voltage scenarios.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1206GC102MAT1A from Win Source Electronics is a surface mount multilayer ceramic capacitor (MLCC) designed for high voltage applications. It has a capacitance value of 1000 pF with a tolerance of ±20%, and it is rated for a voltage of 2000V (2kV). The operating temperature range is from -55°C to +125°C, making it suitable for a variety of environments. The capacitor is packaged in a 1206 (3216 metric) size and is available in reels, with a quantity of 4000 per package. It is classified under MSL Level 1, indicating it has unlimited shelf life. The product is compliant with REACH regulations and is categorized as EAR99. This capacitor is ideal for applications requiring reliable performance in high voltage scenarios.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206GC102MAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206GC102MAT1ATR-ND
Ceramic Capacitors 478-1206GC102MAT1ATR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206GC102MAT1ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206GC102MAT1ACT-ND
Ceramic Capacitors 478-1206GC102MAT1ACT-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206GC102MAT1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206GC102MAT1ADKR-ND
Ceramic Capacitors 478-1206GC102MAT1ADKR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206GC102MAT1A - 905181-1206GC102MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206GC102MAT1A
905181-1206GC102MAT1A
Ceramic Capacitors - 1206GC102MAT1A 905181-1206GC102MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 905181-1206GC102MAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1206GC102MAT1A-ND, 478-1206GC102MAT1ACT , 478-1206GC102MAT1ADK R, 478-1206GC102MAT1ATR

Manufacturer: AVX Corporation
Win Source Part Number: 905181-1206GC102MAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1206GC102MAT1A-ND, 478-1206GC102MAT1ACT, 478-1206GC102MAT1ADKR, 478-1206GC102MAT1ATR

Buy Now Datasheet
Ceramic Capacitors - 1206GC102MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206GC102MAT1A
Ceramic Capacitors 1206GC102MAT1A
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Supplier's Site Datasheet
1206 0.001 uF 2 kV ±20% Tolerance X7R Multilayer Ceramic Chip Capacitor - 440-1206GC102MAT1A - Utmel Electronic Limited
Hong Kong, China
1206 0.001 uF 2 kV ±20% Tolerance X7R Multilayer Ceramic Chip Capacitor
440-1206GC102MAT1A
1206 0.001 uF 2 kV ±20% Tolerance X7R Multilayer Ceramic Chip Capacitor 440-1206GC102MAT1A
1206 0.001 uF 2 kV ±20% Tolerance X7R Multilayer Ceramic Chip Capacitor

1206 0.001 uF 2 kV ±20% Tolerance X7R Multilayer Ceramic Chip Capacitor

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1206GC102MAT1ATR-ND 478-1206GC102MAT1ADKR-ND 905181-1206GC102MAT1A 1206GC102MAT1A 440-1206GC102MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1206GC102MAT1A Ceramic Capacitors 1206 0.001 uF 2 kV ±20% Tolerance X7R Multilayer Ceramic Chip Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details