KYOCERA AVX Components Corporation Cap, 56Pf, 2 Kv, 5%, C0G/np0, 1206; Capacitance Kyocera Avx 1206GA560JAT2A

Description
CAP, 56PF, 2 KV, 5%, C0G/NP0, 1206; Capacitance:56pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 56PF, 2 KV, 5%, C0G/NP0, 1206; Capacitance:56pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 56Pf, 2 Kv, 5%, C0G/np0, 1206; Capacitance Kyocera Avx - 13AC4542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 2 Kv, 5%, C0G/np0, 1206; Capacitance Kyocera Avx
13AC4542
Cap, 56Pf, 2 Kv, 5%, C0G/np0, 1206; Capacitance Kyocera Avx 13AC4542
CAP, 56PF, 2 KV, 5%, C0G/NP0, 1206; Capacitance:56pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 56PF, 2 KV, 5%, C0G/NP0, 1206; Capacitance:56pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, High Voltage, 56 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 26M5738 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 56 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
26M5738
Smd Multilayer Ceramic Capacitor, High Voltage, 56 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 26M5738
SMD Multilayer Ceramic Capacitor, High Voltage, 56 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 56 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 13AC4542 26M5738
Product Name Cap, 56Pf, 2 Kv, 5%, C0G/np0, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, High Voltage, 56 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.60E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details