AVX Corporation Ceramic Capacitors 1206GA330JAT1A

Description
33pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206GA330JAT1ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206GA330JAT1ACT-ND
Ceramic Capacitors 478-1206GA330JAT1ACT-ND
33pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206GA330JAT1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206GA330JAT1ADKR-ND
Ceramic Capacitors 478-1206GA330JAT1ADKR-ND
33pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206GA330JAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206GA330JAT1ATR-ND
Ceramic Capacitors 478-1206GA330JAT1ATR-ND
33pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206GA330JAT1A - 1001143-1206GA330JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206GA330JAT1A
1001143-1206GA330JAT1A
Ceramic Capacitors - 1206GA330JAT1A 1001143-1206GA330JAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1001143-1206GA330JAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.060" (1.52mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001143-1206GA330JAT1A
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 2000V (2kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.060" (1.52mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6982848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982848
MLCCs - Multilayer Ceramic Capacitors 6982848
KYOCERA AVX 1206GA330JAT1A

KYOCERA AVX 1206GA330JAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6982848P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982848P
MLCCs - Multilayer Ceramic Capacitors 6982848P
KYOCERA AVX 1206GA330JAT1A

KYOCERA AVX 1206GA330JAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676991
MLCCs - Multilayer Ceramic Capacitors 1676991
KYOCERA AVX 1206GA330JAT1A

KYOCERA AVX 1206GA330JAT1A

Supplier's Site
Capacitor,ceramic,33Pf,2Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 22K3209 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Pf,2Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
22K3209
Capacitor,ceramic,33Pf,2Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 22K3209
Capacitor,Ceramic,33 pF,2KVDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,33pF,2KVDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1206GA330JAT1ACT-ND 478-1206GA330JAT1ADKR-ND 1001143-1206GA330JAT1A 6982848 6982848P 22K3209
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1206GA330JAT1A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor,ceramic,33Pf,2Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details