AVX Corporation Ceramic Capacitors 1206GA150JAT1A

Description
15pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
15pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206GA150JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206GA150JAT1A-ND
Ceramic Capacitors 1206GA150JAT1A-ND
15pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

15pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx - 06AC2544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx
06AC2544
Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx 06AC2544
CAP, 15PF, 2 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:15pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; RoHS Compliant: Yes

CAP, 15PF, 2 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:15pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206GA150JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206GA150JAT1A
Ceramic Capacitors 1206GA150JAT1A
CAP CER 15PF 2KV NP0 1206

CAP CER 15PF 2KV NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206GA150JAT1A-ND 06AC2544 1206GA150JAT1A
Product Name Ceramic Capacitors Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R223K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details