Kyocera Corporation Ceramic Capacitors 1206GA100JAT2A

Description
10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31DCG3D100JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DCG3D100JUDKR-ND
Ceramic Capacitors 478-KGM31DCG3D100JUDKR-ND
10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31DCG3D100JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DCG3D100JUTR-ND
Ceramic Capacitors 478-KGM31DCG3D100JUTR-ND
10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31DCG3D100JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31DCG3D100JUCT-ND
Ceramic Capacitors 478-KGM31DCG3D100JUCT-ND
10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Pf, 2Kv, C0G, 5%, Smd; Capacitance Kyocera Avx - 26M5734 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 2Kv, C0G, 5%, Smd; Capacitance Kyocera Avx
26M5734
Ceramic Capacitor, 10Pf, 2Kv, C0G, 5%, Smd; Capacitance Kyocera Avx 26M5734
CERAMIC CAPACITOR, 10PF, 2KV, C0G, 5%, SMD; Capacitance:10pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 2KV, C0G, 5%, SMD; Capacitance:10pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx - 13AC4540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx
13AC4540
Cap, 10Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx 13AC4540
CAP, 10PF, 2 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:10pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; RoHS Compliant: Yes

CAP, 10PF, 2 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:10pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206GA100JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206GA100JAT2A
Ceramic Capacitors 1206GA100JAT2A
CAP CER 10PF 2KV C0G/NP0 1206

CAP CER 10PF 2KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31DCG3D100JUDKR-ND 478-KGM31DCG3D100JUTR-ND 26M5734 13AC4540 1206GA100JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Pf, 2Kv, C0G, 5%, Smd; Capacitance Kyocera Avx Cap, 10Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details