Kyocera Corporation Capacitor Ceramic 0.47Uf, 35V, X5R, 10%, 1206; Capacitance Kyocera Avx 1206DD474KAT2A

Description
CAPACITOR CERAMIC 0.47UF, 35V, X5R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.47UF, 35V, X5R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.47Uf, 35V, X5R, 10%, 1206; Capacitance Kyocera Avx - 75K6270 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 35V, X5R, 10%, 1206; Capacitance Kyocera Avx
75K6270
Capacitor Ceramic 0.47Uf, 35V, X5R, 10%, 1206; Capacitance Kyocera Avx 75K6270
CAPACITOR CERAMIC 0.47UF, 35V, X5R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 35V, X5R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206DD474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206DD474KAT2A
Ceramic Capacitors 1206DD474KAT2A
CAP CER 0.47UF 35V X5R 1206

CAP CER 0.47UF 35V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 75K6270 1206DD474KAT2A
Product Name Capacitor Ceramic 0.47Uf, 35V, X5R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB202KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details