KYOCERA AVX Components Corporation Smd Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 1206CC153KAT2A

Description
SMD Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 26M5733 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
26M5733
Smd Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 26M5733
SMD Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M5733
Product Name Smd Multilayer Ceramic Capacitor, High Voltage, 0.015 F, 10%, X7R, 600 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - T20P5NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details