Kyocera Corporation Ceramic Capacitors 1206CC153KAT1A

Description
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206CC153KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206CC153KAT1A-ND
Ceramic Capacitors 1206CC153KAT1A-ND
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206CC153KAT1A - 785086-1206CC153KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206CC153KAT1A
785086-1206CC153KAT1A
Ceramic Capacitors - 1206CC153KAT1A 785086-1206CC153KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 785086-1206CC153KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1206 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 630V Thickness (Maximum): 0.060" (1.52mm) Alternative Parts (Cross-Reference): NMC-H1206X7R153K630T RPLPF; 1206J6300153KXB; 1206J6300153KXT; C1206X7R631-153KNE; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 785086-1206CC153KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1206
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 630V
Thickness (Maximum): 0.060" (1.52mm)
Alternative Parts (Cross-Reference): NMC-H1206X7R153K630TRPLPF; 1206J6300153KXB; 1206J6300153KXT; C1206X7R631-153KNE;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 0.015uF 600V 630V Capacitor
60-1206CC153KAT1A
SMD 0.015uF 600V 630V Capacitor 60-1206CC153KAT1A
Cap Ceramic 0.015uF 600V/630V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206CC153KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CC153KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.015uF 600V/630V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206CC153KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CC153KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,15000Pf,600Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 30H5326 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15000Pf,600Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
30H5326
Capacitor,ceramic,15000Pf,600Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 30H5326
Capacitor,Ceramic,15 000pF,600VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,15000pF,600VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206CC153KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206CC153KAT1A
Ceramic Capacitors 1206CC153KAT1A
CAP CER 0.015UF 630V X7R 1206

CAP CER 0.015UF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1206CC153KAT1A-ND 785086-1206CC153KAT1A 60-1206CC153KAT1A 30H5326 1206CC153KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors - 1206CC153KAT1A SMD 0.015uF 600V 630V Capacitor Capacitor,ceramic,15000Pf,600Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers