AVX Corporation SMD 630V 01uF Capacitor 1206CC103KAZ2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31DR72J103KU NEW GLOBAL PN 630V .01uF A 581-KGF31DR72J103KU Product overview: 1206CC103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CC103KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31DR72J103KU NEW GLOBAL PN 630V .01uF A 581-KGF31DR72J103KU Product overview: 1206CC103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CC103KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 630V 01uF Capacitor
60-1206CC103KAZ2A
SMD 630V 01uF Capacitor 60-1206CC103KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31DR72J103KU NEW GLOBAL PN 630V .01uF A 581-KGF31DR72J103KU Product overview: 1206CC103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CC103KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31DR72J103KU NEW GLOBAL PN 630V .01uF A 581-KGF31DR72J103KU Product overview: 1206CC103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206CC103KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGF31DR72J103KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31DR72J103KUCT-ND
Ceramic Capacitors 478-KGF31DR72J103KUCT-ND
10000pF ±10% 600V/630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 600V/630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31DR72J103KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31DR72J103KUTR-ND
Ceramic Capacitors 478-KGF31DR72J103KUTR-ND
10000pF ±10% 600V/630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 600V/630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31DR72J103KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31DR72J103KUDKR-ND
Ceramic Capacitors 478-KGF31DR72J103KUDKR-ND
10000pF ±10% 600V/630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 600V/630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206CC103KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206CC103KAZ2A
Ceramic Capacitors 1206CC103KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx - 64W0982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx
64W0982
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx 64W0982
CAP, MLCC, X7R, 0.01UF, 600V, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 600V, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx - 96Y8553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx
96Y8553
Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx 96Y8553
CAP, MLCC, X7R, 0.01UF, 600V, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 600V, 1206; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206CC103KAZ2A 478-KGF31DR72J103KUCT-ND 478-KGF31DR72J103KUDKR-ND 1206CC103KAZ2A 64W0982 96Y8553
Product Name SMD 630V 01uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.01Uf, 600V, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details