AVX Corporation Ceramic Capacitors 1206AC472KAT2A

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31AR73A472KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73A472KUCT-ND
Ceramic Capacitors 478-KGM31AR73A472KUCT-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR73A472KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73A472KUDKR-ND
Ceramic Capacitors 478-KGM31AR73A472KUDKR-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR73A472KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR73A472KUTR-ND
Ceramic Capacitors 478-KGM31AR73A472KUTR-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1206, Reel; Capacitance Kyocera Avx - 21T8702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1206, Reel; Capacitance Kyocera Avx
21T8702
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1206, Reel; Capacitance Kyocera Avx 21T8702
CAP, MLCC, X7R, 4700PF, 1KV, 1206, REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 1KV, 1206, REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Kyocera Avx - 96Y8548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Kyocera Avx
96Y8548
Cap, 4700Pf, 1Kv, Mlcc, 1206; Capacitance Kyocera Avx 96Y8548
CAP, 4700PF, 1KV, MLCC, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 4700PF, 1KV, MLCC, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM31AR73A472KUCT-ND 478-KGM31AR73A472KUDKR-ND 21T8702
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 4700Pf, 1Kv, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details