AVX Corporation SMD 0.0047uF 1000V Capacitor 1206AC472KAT1A

Description
Cap Ceramic 0.0047uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206AC472KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AC472KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0047uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206AC472KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AC472KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0047uF 1000V Capacitor
60-1206AC472KAT1A
SMD 0.0047uF 1000V Capacitor 60-1206AC472KAT1A
Cap Ceramic 0.0047uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206AC472KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AC472KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206AC472KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206AC472KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-2954-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2954-1-ND
Ceramic Capacitors 478-2954-1-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2954-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2954-6-ND
Ceramic Capacitors 478-2954-6-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2954-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2954-2-ND
Ceramic Capacitors 478-2954-2-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206AC472KAT1A - 1121150-1206AC472KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206AC472KAT1A
1121150-1206AC472KAT1A
Ceramic Capacitors - 1206AC472KAT1A 1121150-1206AC472KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1121150-1206AC472KAT 1A Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: 1206 Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.060" (1.52mm) Alternative Parts (Cross-Reference): 1206J1K00472KXR; 1206RB472K102NWM; 1206RB472K102NM; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1121150-1206AC472KAT1A
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: 1206
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.060" (1.52mm)
Alternative Parts (Cross-Reference): 1206J1K00472KXR; 1206RB472K102NWM; 1206RB472K102NM;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx - 18M6889 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx
18M6889
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx 18M6889
CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206AC472KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206AC472KAT1A
Ceramic Capacitors 1206AC472KAT1A
CAP CER 4700PF 1KV X7R 1206

CAP CER 4700PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206AC472KAT1A 478-2954-1-ND 478-2954-6-ND 1121150-1206AC472KAT1A 18M6889 1206AC472KAT1A
Product Name SMD 0.0047uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1206AC472KAT1A Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1808JA250101GCTPY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details