Kyocera Corporation Ceramic Capacitors 1206AC222KAT1A

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2953-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2953-6-ND
Ceramic Capacitors 478-2953-6-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2953-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2953-1-ND
Ceramic Capacitors 478-2953-1-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2953-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2953-2-ND
Ceramic Capacitors 478-2953-2-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 2200PF 1KV X7R 1206 - 66-1206AC222KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 1KV X7R 1206
66-1206AC222KAT1A
CAP CER 2200PF 1KV X7R 1206 66-1206AC222KAT1A
CAP CER 2200PF 1KV X7R 1206

CAP CER 2200PF 1KV X7R 1206

Supplier's Site
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx - 18M6888 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx
18M6888
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx 18M6888
CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,2200Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 55J8236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
55J8236
Capacitor,ceramic,2200Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 55J8236
Capacitor,Ceramic,22 00pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,2200pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2953-6-ND 478-2953-1-ND 66-1206AC222KAT1A 18M6888 55J8236
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 2200PF 1KV X7R 1206 Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor,ceramic,2200Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details