AVX Corporation Smd Multilayer Ceramic Capacitor, High Voltage, 470 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 1206AA471JAT2A

Description
SMD Multilayer Ceramic Capacitor, High Voltage, 470 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, High Voltage, 470 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, High Voltage, 470 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 01M9829 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 470 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
01M9829
Smd Multilayer Ceramic Capacitor, High Voltage, 470 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 01M9829
SMD Multilayer Ceramic Capacitor, High Voltage, 470 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 470 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 470Pf, 1Kv, 1206, Reel; Capacitance Kyocera Avx - 64W0917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 470Pf, 1Kv, 1206, Reel; Capacitance Kyocera Avx
64W0917
Cap, Mlcc, C0G, 470Pf, 1Kv, 1206, Reel; Capacitance Kyocera Avx 64W0917
CAP, MLCC, C0G, 470PF, 1KV, 1206, REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 470PF, 1KV, 1206, REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Kyocera Avx - 96Y8545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Kyocera Avx
96Y8545
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Kyocera Avx 96Y8545
CAP, 470PF, 1KV, MLCC, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, 470PF, 1KV, MLCC, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 1 Kv, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx - 13AC4539 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1 Kv, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
13AC4539
Cap, 470Pf, 1 Kv, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx 13AC4539
CAP, 470PF, 1 KV, 5%, C0G, 1206, REEL; Capacitance:470pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 470PF, 1 KV, 5%, C0G, 1206, REEL; Capacitance:470pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 01M9829 64W0917 96Y8545 13AC4539
Product Name Smd Multilayer Ceramic Capacitor, High Voltage, 470 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, C0G, 470Pf, 1Kv, 1206, Reel; Capacitance Kyocera Avx Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Kyocera Avx Cap, 470Pf, 1 Kv, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
Technology Multilayer
Applications High Voltage Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details