KYOCERA AVX Components Corporation Smd Multilayer Ceramic Capacitor, High Voltage, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 1206AA470KAT2A

Description
SMD Multilayer Ceramic Capacitor, High Voltage, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, High Voltage, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, High Voltage, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 35M0073 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
35M0073
Smd Multilayer Ceramic Capacitor, High Voltage, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 35M0073
SMD Multilayer Ceramic Capacitor, High Voltage, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35M0073
Product Name Smd Multilayer Ceramic Capacitor, High Voltage, 47 Pf, 10%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00473KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details