AVX Corporation MLCCs - Multilayer Ceramic Capacitors 1206AA470JAT2A

Description
KYOCERA AVX 1206AA470JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 1206AA470JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356718
MLCCs - Multilayer Ceramic Capacitors 1356718
KYOCERA AVX 1206AA470JAT2A

KYOCERA AVX 1206AA470JAT2A

Supplier's Site
Ceramic Capacitors - 1206AA470JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206AA470JAT2A
Ceramic Capacitors 1206AA470JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206; Capacitance Kyocera Avx - 96Y8544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206; Capacitance Kyocera Avx
96Y8544
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206; Capacitance Kyocera Avx 96Y8544
CAP, MLCC, C0G, 47PF, 1KV, 1206; Capacitance:47pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 1KV, 1206; Capacitance:47pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 47Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kyocera Avx - 66AH8240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kyocera Avx
66AH8240
Cap, 47Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kyocera Avx 66AH8240
CAP, 47PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206; Capacitance Kyocera Avx - 64W0913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206; Capacitance Kyocera Avx
64W0913
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206; Capacitance Kyocera Avx 64W0913
CAP, MLCC, C0G, 47PF, 1KV, 1206; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 1KV, 1206; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356718 1206AA470JAT2A 96Y8544 66AH8240 64W0913
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 47Pf, 1Kv, 1206; Capacitance Kyocera Avx Cap, 47Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kyocera Avx Cap, Mlcc, C0G, 47Pf, 1Kv, 1206; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1572-1012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers