CAPACITOR CERAMIC 6800PF 500V, X7R, 10%, 1206; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:500V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J9868 |
| Product Name | Capacitor Ceramic 6800Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0068 microF |
| Capacitance Tolerance | 10 (+/- %) |