Kyocera Corporation Capacitor Ceramic 5600Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx 12067C562KAT2A

Description
CAPACITOR CERAMIC 5600PF 500V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 5600PF 500V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9865
Capacitor Ceramic 5600Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9865
CAPACITOR CERAMIC 5600PF 500V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 500V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9865
Product Name Capacitor Ceramic 5600Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details