Kyocera Corporation Ceramic Capacitors 12067C561KAT2A

Description
560pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12067C561KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12067C561KAT2A-ND
Ceramic Capacitors 12067C561KAT2A-ND
560pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 560Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9864 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9864
Ceramic Capacitor 560Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9864
CERAMIC CAPACITOR 560PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:560pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:560pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12067C561KAT2A-ND 55J9864
Product Name Ceramic Capacitors Ceramic Capacitor 560Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers