AVX Corporation Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12067C472KAT2A.

Description
CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 26AC6031 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
26AC6031
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 26AC6031
CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6031
Product Name Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers