AVX Corporation Ceramic Capacitor 470Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12067C471KAT2A

Description
CERAMIC CAPACITOR 470PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 89C3220 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
89C3220
Ceramic Capacitor 470Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 89C3220
CERAMIC CAPACITOR 470PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 470Pf, 500V, 1206; Capacitance Kyocera Avx - 96Y8643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 500V, 1206; Capacitance Kyocera Avx
96Y8643
Cap, Mlcc, X7R, 470Pf, 500V, 1206; Capacitance Kyocera Avx 96Y8643
CAP, MLCC, X7R, 470PF, 500V, 1206; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 500V, 1206; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12067C471KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067C471KAT2A
Ceramic Capacitors 12067C471KAT2A
CAP CER 470PF 500V X7R 1206

CAP CER 470PF 500V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 89C3220 12067C471KAT2A
Product Name Ceramic Capacitor 470Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers