Kyocera Corporation Capacitor Ceramic 470Pf, 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12067C471JAT2A

Description
CAPACITOR CERAMIC 470PF, 500V, X7R, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 470PF, 500V, X7R, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 470Pf, 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf, 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9859
Capacitor Ceramic 470Pf, 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9859
CAPACITOR CERAMIC 470PF, 500V, X7R, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF, 500V, X7R, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9859
Product Name Capacitor Ceramic 470Pf, 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details