Kyocera Corporation Capacitor Ceramic 3900Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx 12067C392KAT2A

Description
CAPACITOR CERAMIC 3900PF 500V, X7R, 10%, 1206; Capacitance:3900pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:500V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3900PF 500V, X7R, 10%, 1206; Capacitance:3900pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:500V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9858 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9858
Capacitor Ceramic 3900Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9858
CAPACITOR CERAMIC 3900PF 500V, X7R, 10%, 1206; Capacitance:3900pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:500V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 500V, X7R, 10%, 1206; Capacitance:3900pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:500V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9858
Product Name Capacitor Ceramic 3900Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details