Kyocera Corporation Ceramic Capacitors 12067A8R0CAT2A

Description
CAP CER 8PF 500V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 8PF 500V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12067A8R0CAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12067A8R0CAT2ACT-ND
Ceramic Capacitors 478-12067A8R0CAT2ACT-ND
CAP CER 8PF 500V C0G/NP0 1206

CAP CER 8PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-12067A8R0CAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12067A8R0CAT2ADKR-ND
Ceramic Capacitors 478-12067A8R0CAT2ADKR-ND
CAP CER 8PF 500V C0G/NP0 1206

CAP CER 8PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-12067A8R0CAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12067A8R0CAT2ATR-ND
Ceramic Capacitors 478-12067A8R0CAT2ATR-ND
8pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12067A8R0CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067A8R0CAT2A
Ceramic Capacitors 12067A8R0CAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-12067A8R0CAT2ACT-ND 478-12067A8R0CAT2ADKR-ND 12067A8R0CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details