Kyocera Corporation Capacitor Ceramic 82Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12067A820JAT2A

Description
CAPACITOR CERAMIC 82PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:82pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 82PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:82pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 82Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9835 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9835
Capacitor Ceramic 82Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9835
CAPACITOR CERAMIC 82PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:82pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 82PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:82pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9835
Product Name Capacitor Ceramic 82Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details