Kyocera Corporation Ceramic Capacitors - 12067A681JAT2A 12067A681JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853817-12067A681JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10896-1, 478-10896-2, 478-10896-6, 12067A681JAT2A-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853817-12067A681JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10896-1, 478-10896-2, 478-10896-6, 12067A681JAT2A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12067A681JAT2A - 853817-12067A681JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12067A681JAT2A
853817-12067A681JAT2A
Ceramic Capacitors - 12067A681JAT2A 853817-12067A681JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853817-12067A681JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10896-1, 478-10896-2, 478-10896-6, 12067A681JAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 853817-12067A681JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10896-1, 478-10896-2, 478-10896-6, 12067A681JAT2A-ND

Buy Now Datasheet
Capacitor Ceramic 680Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9832 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9832
Capacitor Ceramic 680Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9832
CAPACITOR CERAMIC 680PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:680pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:680pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 853817-12067A681JAT2A 55J9832
Product Name Ceramic Capacitors - 12067A681JAT2A Capacitor Ceramic 680Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details