AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12067A560KAT2A

Description
KYOCERA AVX 12067A560KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12067A560KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 391038 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391038
MLCCs - Multilayer Ceramic Capacitors 391038
KYOCERA AVX 12067A560KAT2A

KYOCERA AVX 12067A560KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1667849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1667849
MLCCs - Multilayer Ceramic Capacitors 1667849
KYOCERA AVX 12067A560KAT2A

KYOCERA AVX 12067A560KAT2A

Supplier's Site
Ceramic Capacitors - 12067A560KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067A560KAT2A
Ceramic Capacitors 12067A560KAT2A
CAP CER 56PF 500V NP0 1206

CAP CER 56PF 500V NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 56Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx - 56K4676 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx
56K4676
Capacitor Ceramic 56Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx 56K4676
CAPACITOR CERAMIC 56PF 500V, C0G, 10%, 1206; Capacitance:56pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 56PF 500V, C0G, 10%, 1206; Capacitance:56pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 391038 12067A560KAT2A 56K4676
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 56Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details