Kyocera Corporation Cap, Mlcc, C0G, 4.7Pf, 500V, 1206; Capacitance Kyocera Avx 12067A4R7CAT2A

Description
CAP, MLCC, C0G, 4.7PF, 500V, 1206; Capacitance:4.7pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 4.7PF, 500V, 1206; Capacitance:4.7pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 4.7Pf, 500V, 1206; Capacitance Kyocera Avx - 96Y8638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 4.7Pf, 500V, 1206; Capacitance Kyocera Avx
96Y8638
Cap, Mlcc, C0G, 4.7Pf, 500V, 1206; Capacitance Kyocera Avx 96Y8638
CAP, MLCC, C0G, 4.7PF, 500V, 1206; Capacitance:4.7pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 4.7PF, 500V, 1206; Capacitance:4.7pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12067A4R7CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067A4R7CAT2A
Ceramic Capacitors 12067A4R7CAT2A
CAP CER 4.7PF 500V NP0 1206

CAP CER 4.7PF 500V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 96Y8638 12067A4R7CAT2A
Product Name Cap, Mlcc, C0G, 4.7Pf, 500V, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 500 volts 500 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers