AVX Corporation SMD 500V 470pF Capacitor 12067A471JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H471JU NEW GLOBAL PN 500V 470pF A 581-KGM31VCG2H471JU Product overview: 12067A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A471JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H471JU NEW GLOBAL PN 500V 470pF A 581-KGM31VCG2H471JU Product overview: 12067A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A471JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 500V 470pF Capacitor
60-12067A471JAT2A
SMD 500V 470pF Capacitor 60-12067A471JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H471JU NEW GLOBAL PN 500V 470pF A 581-KGM31VCG2H471JU Product overview: 12067A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A471JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H471JU NEW GLOBAL PN 500V 470pF A 581-KGM31VCG2H471JU Product overview: 12067A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A471JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12067A471JAT2A - 760275-12067A471JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12067A471JAT2A
760275-12067A471JAT2A
Ceramic Capacitors - 12067A471JAT2A 760275-12067A471JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760275-12067A471JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 500V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): 1206N471J501NT; 1206J5000471JFR; 1206N471J501NTM; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760275-12067A471JAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: C0G Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): 1206N471J501NT; 1206J5000471JFR; 1206N471J501NTM;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356814P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356814P
MLCCs - Multilayer Ceramic Capacitors 1356814P
KYOCERA AVX 12067A471JAT2A

KYOCERA AVX 12067A471JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356814 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356814
MLCCs - Multilayer Ceramic Capacitors 1356814
KYOCERA AVX 12067A471JAT2A

KYOCERA AVX 12067A471JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704738 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704738
MLCCs - Multilayer Ceramic Capacitors 1704738
KYOCERA AVX 12067A471JAT2A

KYOCERA AVX 12067A471JAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM31VCG2H471JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2H471JUCT-ND
Ceramic Capacitors 478-KGM31VCG2H471JUCT-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31VCG2H471JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2H471JUDKR-ND
Ceramic Capacitors 478-KGM31VCG2H471JUDKR-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31VCG2H471JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31VCG2H471JUTR-ND
Ceramic Capacitors 478-KGM31VCG2H471JUTR-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 470Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx - 10R6021 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx
10R6021
Ceramic Capacitor 470Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx 10R6021
CERAMIC CAPACITOR 470PF 500V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 500V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9822 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9822
Ceramic Capacitor 470Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9822
CERAMIC CAPACITOR 470PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 01M9838 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
01M9838
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 01M9838
SMD Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12067A471JAT2A 760275-12067A471JAT2A 1356814P 1356814 1704738 478-KGM31VCG2H471JUCT-ND 478-KGM31VCG2H471JUDKR-ND 10R6021 01M9838
Product Name SMD 500V 470pF Capacitor Ceramic Capacitors - 12067A471JAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers