CERAMIC CAPACITOR 390PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:390pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
CAP CER 390PF 500V NP0 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J9817 | 12067A391KAT2A |
| Product Name | Ceramic Capacitor 390Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 500 volts | 500 volts |